Automotive, DC link / PFC, General purpose
Cap Film 22uF 100V PET 10%( 41.5 X 12 X 22mm) Radial Wound 37.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32526R1226K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32526R1226K000 can be used for catalog matching and distributor lookup.
CAP FILM 22UF 10% 100VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | B32526R1226K000 | 62-B32526R1226K000 | B32526R1226K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 22uF 100V Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | |
| Capacitance Range | 22 microF | 22 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |