Automotive, DC link / PFC, General purpose
100µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 100UF 10% 63VDC RADIAL
CAP FILM 100UF 10% 63VDC RADIAL
CAP FILM 100UF 10% 63VDC RADIAL
CAPACITOR, 100UF, 40VAC, 63VDC ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32526R0107K000 | 495-B32526R0107K000-ND | B32526R0107K000 | B32526R0107K000 | B32526R0107K000 | 28AK7686 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor, 100Uf, 40Vac, 63Vdc Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |