EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32524R6106K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32524R6106K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32524R6106K000
Film Capacitors: Metallized Polyester (MKT) B32524R6106K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-B32524R6106K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32524R6106K000-ND
Film Capacitors 495-B32524R6106K000-ND
10µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

10µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 10uF 400V Capacitor
62-B32524R6106K000
Automotive 10uF 400V Capacitor 62-B32524R6106K000
Cap Film 10uF 400V PET 10%( 31.5 X 22 X 36.5mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R6106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R6106K000 can be used for catalog matching and distributor lookup.

Cap Film 10uF 400V PET 10%( 31.5 X 22 X 36.5mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R6106K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R6106K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32524R6106K000
CAP FILM 10UF 10% 400VDC RADIAL

CAP FILM 10UF 10% 400VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32524R6106K000 495-B32524R6106K000-ND 62-B32524R6106K000 B32524R6106K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 10uF 400V Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details