EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32524R3156M000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32524R3156M000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32524R3156M000
Film Capacitors: Metallized Polyester (MKT) B32524R3156M000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 15uF 250V Capacitor
62-B32524R3156M000
Automotive 15uF 250V Capacitor 62-B32524R3156M000
Cap Film 15uF 250V PET 20% (31.5 X 15 X 24.5mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R3156M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R3156M000 can be used for catalog matching and distributor lookup.

Cap Film 15uF 250V PET 20% (31.5 X 15 X 24.5mm) Radial Wound 27.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32524R3156M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524R3156M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32524R3156M000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32524R3156M000-ND
Film Capacitors 495-B32524R3156M000-ND
15µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

15µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32524R3156M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32524R3156M000
Film Capacitors B32524R3156M000
CAP FILM 15UF 20% 250VDC RADIAL

CAP FILM 15UF 20% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor, 15Uf, 160Vac, 250Vdc Rohs Compliant Epcos - 28AK7684 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 15Uf, 160Vac, 250Vdc Rohs Compliant Epcos
28AK7684
Capacitor, 15Uf, 160Vac, 250Vdc Rohs Compliant Epcos 28AK7684
CAPACITOR, 15UF, 160VAC, 250VDC ROHS COMPLIANT: YES

CAPACITOR, 15UF, 160VAC, 250VDC ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32524R3156M000
CAP FILM 15UF 20% 250VDC RADIAL

CAP FILM 15UF 20% 250VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32524R3156M000 62-B32524R3156M000 495-B32524R3156M000-ND B32524R3156M000 28AK7684 B32524R3156M000
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 15uF 250V Capacitor Film Capacitors Film Capacitors Capacitor, 15Uf, 160Vac, 250Vdc Rohs Compliant Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers