EPCOS AG Film Capacitors B32524Q3106K

Description
10µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32524Q3106K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32524Q3106K-ND
Film Capacitors 495-B32524Q3106K-ND
10µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

10µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
10uF 250V Capacitor
62-B32524Q3106K
10uF 250V Capacitor 62-B32524Q3106K
Cap Film 10uF 250V PET 10% (31.5 X 18 X 27.5mm) Radial Wound 27.5mm 125°C Bulk Product overview: B32524Q3106K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q3106K can be used for catalog matching and distributor lookup.

Cap Film 10uF 250V PET 10% (31.5 X 18 X 27.5mm) Radial Wound 27.5mm 125°C Bulk Product overview: B32524Q3106K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32524Q3106K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32524Q3106K - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32524Q3106K
Film Capacitors B32524Q3106K
CAP FILM 10UF 10% 250VDC RADIAL

CAP FILM 10UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32524Q3106K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
B32524Q3106K
Capacitors - Film Capacitors B32524Q3106K
CAP FILM 10UF 10% 250VDC RADIAL

CAP FILM 10UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32524Q3106K-ND 62-B32524Q3106K B32524Q3106K B32524Q3106K
Product Name Film Capacitors 10uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details