TDK Corporation 0.15uF 630V Capacitor B32523Q8154K

Description
Cap Film 0.15uF 630V PET 10% (26.5 X 6 X 15mm) Radial 22.5mm 125°C Bulk Product overview: B32523Q8154K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q8154K can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 0.15uF 630V PET 10% (26.5 X 6 X 15mm) Radial 22.5mm 125°C Bulk Product overview: B32523Q8154K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q8154K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15uF 630V Capacitor
62-B32523Q8154K
0.15uF 630V Capacitor 62-B32523Q8154K
Cap Film 0.15uF 630V PET 10% (26.5 X 6 X 15mm) Radial 22.5mm 125°C Bulk Product overview: B32523Q8154K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q8154K can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 630V PET 10% (26.5 X 6 X 15mm) Radial 22.5mm 125°C Bulk Product overview: B32523Q8154K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q8154K can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - B32523Q8154K - 997800-B32523Q8154K - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32523Q8154K
997800-B32523Q8154K
Film Capacitors - B32523Q8154K 997800-B32523Q8154K
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997800-B32523Q8154K Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 630 V Length: 26.5 mm Mounting: SMD (SMT) Capacitance: 150 nF Tolerance: 10 % Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 630 V Lead Pitch: 22.5 mm Dielectric: PET Lead Diameter: 800 µm

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997800-B32523Q8154K
Packaging: Bulk
Type: General Purpose
Termination: Radial
Voltage Rating: 630 V
Length: 26.5 mm
Mounting: SMD (SMT)
Capacitance: 150 nF
Tolerance: 10 %
Categories: Film Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 200 V
Voltage Rating (DC): 630 V
Lead Pitch: 22.5 mm
Dielectric: PET
Lead Diameter: 800 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-B32523Q8154K 997800-B32523Q8154K
Product Name 0.15uF 630V Capacitor Film Capacitors - B32523Q8154K
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000150GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details