Automotive, DC link / PFC, General purpose
0.1µF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Manufacturer: EPCOS (TDK)
Win Source Part Number: 759140-B32523Q8104K2
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 200V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Capacitance: 0.1μF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.591" (15.00mm)
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,720
MSL Level: 1 (Unlimited)
Parts Dimension: 1.043" L x 0.236" W (26.50mm x 6.00mm)
Cap Film 0.1uF 630V PET 10%( 26.5 X 6 X 15mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32523Q8104K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q8104K289 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 10% 630VDC RADIAL
CAP FILM 0.1UF 10% 630VDC RADIAL
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32523Q8104K289 | B32523Q8104K289-ND | 759140-B32523Q8104K289 | 62-B32523Q8104K289 | B32523Q8104K289 | B32523Q8104K289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Electronic Wholesale - B32523Q8104K289 | Automotive 0.1uF 630V Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |