EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32523Q3335K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32523Q3335K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32523Q3335K000
Film Capacitors: Metallized Polyester (MKT) B32523Q3335K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 3.3uF 250V Capacitor
62-B32523Q3335K000
Automotive 3.3uF 250V Capacitor 62-B32523Q3335K000
Cap Film 3.3uF 250V PET 10%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32523Q3335K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q3335K000 can be used for catalog matching and distributor lookup.

Cap Film 3.3uF 250V PET 10%( 26.5 X 11 X 20.5mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32523Q3335K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q3335K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32523Q3335K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32523Q3335K000-ND
Film Capacitors 495-B32523Q3335K000-ND
3.3µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

3.3µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitor, B32523 Series, 3.3 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos - 41Y9912 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32523 Series, 3.3 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos
41Y9912
Film Capacitor, B32523 Series, 3.3 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos 41Y9912
Film Capacitor, B32523 Series, 3.3 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Film Capacitor, B32523 Series, 3.3 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32523Q3335K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32523Q3335K000
Film Capacitors B32523Q3335K000
CAP FILM 3.3UF 10% 250VDC RADIAL

CAP FILM 3.3UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32523Q3335K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32523Q3335K000
Capacitors - Film Capacitors B32523Q3335K000
CAP FILM 3.3UF 10% 250VDC RADIAL

CAP FILM 3.3UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32523Q3335K000 62-B32523Q3335K000 495-B32523Q3335K000-ND 41Y9912 B32523Q3335K000 B32523Q3335K000
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 3.3uF 250V Capacitor Film Capacitors Film Capacitor, B32523 Series, 3.3 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers