Automotive, DC link / PFC, General purpose
1.5µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 1.5UF 10% 250VDC RADIAL
Cap Film 1.5uF 250V PET 10%( 26.5 X 7 X 16mm) Radial Wound 22.5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32523Q3155K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1.5uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q3155K289 can be used for catalog matching and distributor lookup.
CAP FILM 1.5UF 10% 250VDC RADIAL
CAP FILM 1.5UF 10% 250VDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32523Q3155K289 | 495-B32523Q3155K289TB-ND | 62-B32523Q3155K289 | B32523Q3155K289 | B32523Q3155K289 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Automotive 1.5uF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |