EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32523Q1685K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32523Q1685K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32523Q1685K189
Film Capacitors: Metallized Polyester (MKT) B32523Q1685K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Singapore, Singapore
Automotive 6.8uF 100V Capacitor
62-B32523Q1685K189
Automotive 6.8uF 100V Capacitor 62-B32523Q1685K189
Cap Film 6.8uF 100V PET 10%( 26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 125°C T/R Automotive AEC-Q200 Product overview: B32523Q1685K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 6.8uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q1685K189 can be used for catalog matching and distributor lookup.

Cap Film 6.8uF 100V PET 10%( 26.5 X 8.5 X 16.5mm) Radial Wound 22.5mm 125°C T/R Automotive AEC-Q200 Product overview: B32523Q1685K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 6.8uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32523Q1685K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32523Q1685K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32523Q1685K189-ND
Film Capacitors B32523Q1685K189-ND
6.8µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

6.8µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32523Q1685K189
CAP FILM 6.8UF 10% 100VDC RADIAL

CAP FILM 6.8UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32523Q1685K189 62-B32523Q1685K189 B32523Q1685K189-ND B32523Q1685K189
Product Name Film Capacitors: Metallized Polyester (MKT) Automotive 6.8uF 100V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details