EPCOS AG Automotive 0.22uF 630V Capacitor B32522Q8224K289

Description
Cap Film 0.22uF 630V PET 10% (18 X 9 X 17.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32522Q8224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8224K289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.22uF 630V PET 10% (18 X 9 X 17.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32522Q8224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8224K289 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.22uF 630V Capacitor
62-B32522Q8224K289
Automotive 0.22uF 630V Capacitor 62-B32522Q8224K289
Cap Film 0.22uF 630V PET 10% (18 X 9 X 17.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32522Q8224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8224K289 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 630V PET 10% (18 X 9 X 17.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32522Q8224K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q8224K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32522Q8224K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32522Q8224K289-ND
Film Capacitors B32522Q8224K289-ND
0.22µF Film Capacitor 200V 630V Polyester, Metallized Radial

0.22µF Film Capacitor 200V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - B32522Q8224K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522Q8224K289
Film Capacitors B32522Q8224K289
CAP FILM 0.22UF 10% 630VDC RAD

CAP FILM 0.22UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32522Q8224K289 B32522Q8224K289-ND B32522Q8224K289
Product Name Automotive 0.22uF 630V Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Ammo Tape Reel
Technology Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details