EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522Q1105K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522Q1105K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522Q1105K000
Film Capacitors: Metallized Polyester (MKT) B32522Q1105K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-77147-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77147-ND
Film Capacitors 495-77147-ND
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 1uF 100V Capacitor
62-B32522Q1105K000
Automotive 1uF 100V Capacitor 62-B32522Q1105K000
Cap Film 1uF 100V PET 10%( 18 X 6 X 11mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522Q1105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q1105K000 can be used for catalog matching and distributor lookup.

Cap Film 1uF 100V PET 10%( 18 X 6 X 11mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522Q1105K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522Q1105K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32522Q1105K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522Q1105K000
Film Capacitors B32522Q1105K000
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32522Q1105K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32522Q1105K000
Capacitors - Film Capacitors B32522Q1105K000
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522Q1105K000 495-77147-ND 62-B32522Q1105K000 B32522Q1105K000 B32522Q1105K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 1uF 100V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details