EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522N3105K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522N3105K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522N3105K189
Film Capacitors: Metallized Polyester (MKT) B32522N3105K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-6815-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6815-2-ND
Film Capacitors 495-6815-2-ND
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitors - 495-6815-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-6815-1-ND
Film Capacitors 495-6815-1-ND
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 1uF 250V Capacitor
62-B32522N3105K189
Automotive 1uF 250V Capacitor 62-B32522N3105K189
Cap Film 1uF 250V PET 10%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32522N3105K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522N3105K189 can be used for catalog matching and distributor lookup.

Cap Film 1uF 250V PET 10%( 18 X 8.5 X 14.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32522N3105K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522N3105K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, B32522 Series, 1 F, 10%, Pet (Polyester), 250 Vdc Rohs Compliant Epcos - 94W7588 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32522 Series, 1 F, 10%, Pet (Polyester), 250 Vdc Rohs Compliant Epcos
94W7588
Film Capacitor, B32522 Series, 1 F, 10%, Pet (Polyester), 250 Vdc Rohs Compliant Epcos 94W7588
Film Capacitor, B32522 Series, 1 F, 10%, PET (Polyester), 250 VDC RoHS Compliant: Yes

Film Capacitor, B32522 Series, 1 F, 10%, PET (Polyester), 250 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,met Polyester (Mylar),1Uf,250Vdc,10-% Tol,10+% Tol Epcos - 21C0131 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,met Polyester (Mylar),1Uf,250Vdc,10-% Tol,10+% Tol Epcos
21C0131
Capacitor,met Polyester (Mylar),1Uf,250Vdc,10-% Tol,10+% Tol Epcos 21C0131
Capacitor,Met Polyester (MYLAR),1uF,250VDC,1 0-% Tol,10+% Tol

Capacitor,Met Polyester (MYLAR),1uF,250VDC,10-% Tol,10+% Tol

Supplier's Site Datasheet
Film Capacitors - B32522N3105K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522N3105K189
Film Capacitors B32522N3105K189
CAP FILM 1UF 10% 250VDC RADIAL

CAP FILM 1UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522N3105K189 495-6815-2-ND 62-B32522N3105K189 94W7588 21C0131 B32522N3105K189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 1uF 250V Capacitor Film Capacitor, B32522 Series, 1 F, 10%, Pet (Polyester), 250 Vdc Rohs Compliant Epcos Capacitor,met Polyester (Mylar),1Uf,250Vdc,10-% Tol,10+% Tol Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 103PPR202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details