EPCOS AG 0.15uF 400V Capacitor B32522C6154J

Description
Cap Film 0.15uF 400V PET 5% (18 X 6 X 11mm) Radial Stacked 15mm 125°C Bulk Product overview: B32522C6154J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C6154J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.15uF 400V PET 5% (18 X 6 X 11mm) Radial Stacked 15mm 125°C Bulk Product overview: B32522C6154J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C6154J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15uF 400V Capacitor
62-B32522C6154J
0.15uF 400V Capacitor 62-B32522C6154J
Cap Film 0.15uF 400V PET 5% (18 X 6 X 11mm) Radial Stacked 15mm 125°C Bulk Product overview: B32522C6154J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C6154J can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 400V PET 5% (18 X 6 X 11mm) Radial Stacked 15mm 125°C Bulk Product overview: B32522C6154J from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C6154J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-1247-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-1247-ND
Film Capacitors 495-1247-ND
0.15µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.15µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitor Polyester Film 0.15Uf 400V 5%, Radial; Dielectric Type Epcos - 21C0097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.15Uf 400V 5%, Radial; Dielectric Type Epcos
21C0097
Capacitor Polyester Film 0.15Uf 400V 5%, Radial; Dielectric Type Epcos 21C0097
CAPACITOR POLYESTER FILM 0.15UF 400V 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.15UF 400V 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - B32522C6154J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
B32522C6154J
Capacitors - Film Capacitors B32522C6154J
CAP FILM 0.15UF 5% 400VDC RADIAL

CAP FILM 0.15UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - B32522C6154J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C6154J
Film Capacitors B32522C6154J
CAP FILM 0.15UF 5% 400VDC RADIAL

CAP FILM 0.15UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32522C6154J 495-1247-ND 21C0097 B32522C6154J B32522C6154J
Product Name 0.15uF 400V Capacitor Film Capacitors Capacitor Polyester Film 0.15Uf 400V 5%, Radial; Dielectric Type Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details