Automotive, DC link / PFC, General purpose
Cap Film 0.33uF 250V PET 10%( 18 X 5 X 10.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32522C3334K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3334K189 can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.33UF 10% 250VDC RAD
CAP, 0.33UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.33UF 10% 250VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32522C3334K189 | 62-B32522C3334K189 | B32522C3334K189-ND | B32522C3334K189 | 82AH6700 | B32522C3334K189 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 0.33uF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.33Uf, 250V, Film, Radial Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |