EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32522C3105J189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32522C3105J189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32522C3105J189
Film Capacitors: Metallized Polyester (MKT) B32522C3105J189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-2449-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2449-2-ND
Film Capacitors 495-2449-2-ND
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-2449-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2449-1-ND
Film Capacitors 495-2449-1-ND
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1360055-B32522C3105J189 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360055-B32522C3105J189
Capacitors - Film Capacitors 1360055-B32522C3105J189
Win Source Part Number: 1360055-B32522C3105J 189 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: B3252* - MKT General Purpose Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 1 µF Tolerance: ±5% Ratings: AEC-Q200 Applications: Automotive; EMI, RFI Suppression Lead Spacing: 0.591" (15.00mm) Size / Dimension: 0.709" L x 0.335" W (18.00mm x 8.50mm) Height - Seated (Max): 0.571" (14.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 160V Voltage Rating - DC: 250V Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Win Source Part Number: 1360055-B32522C3105J189
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3252* - MKT General Purpose
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 1 µF
Tolerance: ±5%
Ratings: AEC-Q200
Applications: Automotive; EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max): 0.571" (14.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Buy Now Datasheet
Singapore, Singapore
Automotive 1uF 250V Capacitor
62-B32522C3105J189
Automotive 1uF 250V Capacitor 62-B32522C3105J189
Cap Film 1uF 250V PET 5%( 18 X 8.5 X 14.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32522C3105J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3105J189 can be used for catalog matching and distributor lookup.

Cap Film 1uF 250V PET 5%( 18 X 8.5 X 14.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32522C3105J189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C3105J189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32522C3105J189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32522C3105J189
Film Capacitors B32522C3105J189
CAP FILM 1UF 5% 250VDC RADIAL

CAP FILM 1UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film Film 1Uf, 5%, 250V,; Capacitance Epcos - 21C0056 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 1Uf, 5%, 250V,; Capacitance Epcos
21C0056
Capacitor Poly Film Film 1Uf, 5%, 250V,; Capacitance Epcos 21C0056
CAPACITOR POLY FILM FILM 1UF, 5%, 250V,; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Series:MKT RoHS Compliant: Yes

CAPACITOR POLY FILM FILM 1UF, 5%, 250V,; Capacitance:1µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Series:MKT RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 250V, Film, Radial Rohs Compliant Epcos - 82AH6697 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 250V, Film, Radial Rohs Compliant Epcos
82AH6697
Cap, 1Uf, 250V, Film, Radial Rohs Compliant Epcos 82AH6697
CAP, 1UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 1UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors B32522C3105J189
CAP FILM 1UF 5% 250VDC RADIAL

CAP FILM 1UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitors - B32522C3105J189 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32522C3105J189
Film Capacitors B32522C3105J189
CAP FILM 1UF 5% 250VDC RADIAL

CAP FILM 1UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32522C3105J189 495-2449-2-ND 1360055-B32522C3105J189 62-B32522C3105J189 B32522C3105J189 21C0056 82AH6697 B32522C3105J189 B32522C3105J189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Capacitors - Film Capacitors Automotive 1uF 250V Capacitor Film Capacitors Capacitor Poly Film Film 1Uf, 5%, 250V,; Capacitance Epcos Cap, 1Uf, 250V, Film, Radial Rohs Compliant Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester (PET) Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details