Automotive, DC link / PFC, General purpose
3.3µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Cap Film 3.3uF 100V PET 5%( 18 X 8.5 X 14.5mm) Radial Stacked 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32522C1335J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32522C1335J000 can be used for catalog matching and distributor lookup.
CAPACITOR POLYESTER FILM 3.3UF, 100V, 5%, RADIAL; Capacitance:3.3 F; Voltage Rating VDC:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance: 5%; Product Range:B32522 Series; Capacitor Case Style:-; Packaging:Each RoHS Compliant: Yes
CAP FILM 3.3UF 5% 100VDC RADIAL
CAP FILM 3.3UF 5% 100VDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32522C1335J000 | 495-1173-ND | 62-B32522C1335J000 | 21C0031 | B32522C1335J000 | B32522C1335J000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Film Capacitors | Automotive 3.3uF 100V Capacitor | Capacitor Polyester Film 3.3Uf, 100V, 5%, Radial; Capacitance Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; PET (Polyester) | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.30E6 microF | 3.3 microF | 3.3 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |