Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Termination: Solder
Lead Spacing: 1.083" (27.50mm)
Applications: Telecom
10000pF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Cap Film 0.01uF 630V PET 10% (13 X 4 X 9mm) Radial Wound 10mm 125°C Automotive AEC-Q200 T/R Product overview: B32521N8103K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521N8103K189 can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 10% 630VDC RAD
CAP FILM 10000PF 10% 630VDC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32521N8103K189-ND | 62-B32521N8103K189 | B32521N8103K189 | B32521N8103K189 | |
| Product Name | Connectors,Interconnects | Film Capacitors | Automotive 0.01uF 630V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.0100 microF | 0.0100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 125 volts | 630 volts | |||
| WVAC | 42 volts | 200 volts | 200 volts | ||
| Packing Method | Bulk; Bulk | Tape Reel | Tape and Reel | Tape Reel; Tape & Reel (TR) |