EPCOS AG Film Capacitors B32521N8103K000

Description
10000pF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-75683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75683-ND
Film Capacitors 495-75683-ND
10000pF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

10000pF Film Capacitor 200V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
10000PF Capacitor
62-B32521N8103K000
10000PF Capacitor 62-B32521N8103K000
CAP FILM 10000PF 10% 630VDC RAD Product overview: B32521N8103K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521N8103K000 can be used for catalog matching and distributor lookup.

CAP FILM 10000PF 10% 630VDC RAD Product overview: B32521N8103K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521N8103K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10000Pf, 630V, 10%, Pet; Capacitance Epcos - 42AC9873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 630V, 10%, Pet; Capacitance Epcos
42AC9873
Cap, 10000Pf, 630V, 10%, Pet; Capacitance Epcos 42AC9873
CAP, 10000PF, 630V, 10%, PET; Capacitance:10000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32521 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 10000PF, 630V, 10%, PET; Capacitance:10000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:B32521 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32521N8103K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32521N8103K000
Film Capacitors B32521N8103K000
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32521N8103K000
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-75683-ND 62-B32521N8103K000 42AC9873 B32521N8103K000 B32521N8103K000
Product Name Film Capacitors 10000PF Capacitor Cap, 10000Pf, 630V, 10%, Pet; Capacitance Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Film Capacitors - 104MMR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers