EPCOS AG 0.015UF Capacitor B32521C6153K189

Description
CAP FILM 0.015UF 10% 400VDC RAD Product overview: B32521C6153K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6153K189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.015UF 10% 400VDC RAD Product overview: B32521C6153K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6153K189 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015UF Capacitor
62-B32521C6153K189
0.015UF Capacitor 62-B32521C6153K189
CAP FILM 0.015UF 10% 400VDC RAD Product overview: B32521C6153K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6153K189 can be used for catalog matching and distributor lookup.

CAP FILM 0.015UF 10% 400VDC RAD Product overview: B32521C6153K189 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6153K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32521C6153K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32521C6153K189-ND
Film Capacitors B32521C6153K189-ND
0.015µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.015µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - B32521C6153K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32521C6153K189
Film Capacitors B32521C6153K189
CAP FILM 0.015UF 10% 400VDC RAD

CAP FILM 0.015UF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32521C6153K189 B32521C6153K189-ND B32521C6153K189
Product Name 0.015UF Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB102K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details