EPCOS AG Film Capacitors B32521C6104K289

Description
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32521C6104K289TB-ND - DigiKey
Thief River Falls, MN, United States
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32521C6104K289CT-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 10% 400VDC RADIAL

CAP FILM 0.1UF 10% 400VDC RADIAL

Buy Now Datasheet
Capacitors - Film Capacitors - 1329887-B32521C6104K289 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1329887-B32521C6104K289
Capacitors - Film Capacitors 1329887-B32521C6104K289
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1329887-B32521C6104K 289 Category: Capacitors>Film Capacitors Packaging: Tape & Box (TB) Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 400V Size / Dimension: 0.512" L x 0.236" W (13.00mm x 6.00mm) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.472" (12.00mm) Standard Package: 680 Mounting: Through Hole Capacitance: 0.1 µF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: 495-2444-3,495-2445- 3,495-2445-3-ND Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1329887-B32521C6104K289
Category: Capacitors>Film Capacitors
Packaging: Tape & Box (TB)
Termination: PC Pins
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Size / Dimension: 0.512" L x 0.236" W (13.00mm x 6.00mm)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 680
Mounting: Through Hole
Capacitance: 0.1 µF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: 495-2444-3,495-2445-3,495-2445-3-ND
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.1uF 400V Capacitor
62-B32521C6104K289
0.1uF 400V Capacitor 62-B32521C6104K289
Cap Film 0.1uF 400V PET 10% (13 X 6 X 12mm) Radial Stacked 10mm 125°C Ammo Product overview: B32521C6104K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6104K289 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 400V PET 10% (13 X 6 X 12mm) Radial Stacked 10mm 125°C Ammo Product overview: B32521C6104K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C6104K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32521C6104K289
CAP FILM 0.1UF 10% 400VDC RADIAL

CAP FILM 0.1UF 10% 400VDC RADIAL

Supplier's Site
Film Capacitors - B32521C6104K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32521C6104K289
Film Capacitors B32521C6104K289
CAP FILM 0.1UF 10% 400VDC RADIAL

CAP FILM 0.1UF 10% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-B32521C6104K289TB-ND 1329887-B32521C6104K289 62-B32521C6104K289 B32521C6104K289 B32521C6104K289
Product Name Film Capacitors Capacitors - Film Capacitors 0.1uF 400V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106K100CB4G-FS-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers