EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32521C3474K189

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32521C3474K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32521C3474K189
Film Capacitors: Metallized Polyester (MKT) B32521C3474K189
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - B32521C3474K189 - 863000-B32521C3474K189 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32521C3474K189
863000-B32521C3474K189
Film Capacitors - B32521C3474K189 863000-B32521C3474K189
Manufacturer: EPCOS (TDK) Win Source Part Number: 863000-B32521C3474K1 89 Series: B32521 Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Other Part Number: 495-2440-2-NDL, 495-2441-2, 495-B32521C3474K189C T, 495-2440-2, 495-2440-2-ND, 495-2441-2-ND, 495-B32521C3474K189T R, Q5310136

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863000-B32521C3474K189
Series: B32521
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: 495-2440-2-NDL, 495-2441-2, 495-B32521C3474K189CT, 495-2440-2, 495-2440-2-ND, 495-2441-2-ND, 495-B32521C3474K189TR, Q5310136

Buy Now Datasheet
Film Capacitors - 495-B32521C3474K189TR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.47µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 495-B32521C3474K189CT-ND - DigiKey
Thief River Falls, MN, United States
0.47µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.47µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF 250V Capacitor
62-B32521C3474K189
Automotive 0.47uF 250V Capacitor 62-B32521C3474K189
Cap Film 0.47uF 250V PET 10%( 13 X 6 X 12mm) Radial Stacked 10mm 125°C Automotive AEC-Q200 T/R Product overview: B32521C3474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C3474K189 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 250V PET 10%( 13 X 6 X 12mm) Radial Stacked 10mm 125°C Automotive AEC-Q200 T/R Product overview: B32521C3474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C3474K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Poly Film 0.47Uf 250V 10%, Radial, Full Reel; Dielectric Type Epcos - 20C9890 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.47Uf 250V 10%, Radial, Full Reel; Dielectric Type Epcos
20C9890
Capacitor Poly Film 0.47Uf 250V 10%, Radial, Full Reel; Dielectric Type Epcos 20C9890
CAPACITOR POLY FILM 0.47UF 250V 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM 0.47UF 250V 10%, RADIAL, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf 250V 10%, Radial; Dielectric Type Epcos - 59T4273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf 250V 10%, Radial; Dielectric Type Epcos
59T4273
Capacitor Polyester Film 0.47Uf 250V 10%, Radial; Dielectric Type Epcos 59T4273
CAPACITOR POLYESTER FILM 0.47UF 250V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF 250V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32521C3474K189
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - B32521C3474K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32521C3474K189
Film Capacitors B32521C3474K189
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32521C3474K189 863000-B32521C3474K189 495-B32521C3474K189TR-ND 62-B32521C3474K189 20C9890 B32521C3474K189 B32521C3474K189
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors - B32521C3474K189 Film Capacitors Automotive 0.47uF 250V Capacitor Capacitor Poly Film 0.47Uf 250V 10%, Radial, Full Reel; Dielectric Type Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polyester Polyester Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details