EPCOS AG Film Capacitors: Metallized Polyester (MKT) B32521C3474K000

Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet
Description
Automotive, DC link / PFC, General purpose
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polyester (MKT) - B32521C3474K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polyester (MKT)
B32521C3474K000
Film Capacitors: Metallized Polyester (MKT) B32521C3474K000
Automotive, DC link / PFC, General purpose

Automotive, DC link / PFC, General purpose

Supplier's Site Datasheet
Film Capacitors - 495-2440-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2440-ND
Film Capacitors 495-2440-ND
0.47µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.47µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.47uF 250V Capacitor
62-B32521C3474K000
Automotive 0.47uF 250V Capacitor 62-B32521C3474K000
Cap Film 0.47uF 250V PET 10%( 13 X 6 X 12mm) Radial Stacked 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32521C3474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C3474K000 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 250V PET 10%( 13 X 6 X 12mm) Radial Stacked 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32521C3474K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C3474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32521C3474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32521C3474K000
Film Capacitors B32521C3474K000
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf 250V 10%, Radial; Dielectric Type Epcos - 20C9889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf 250V 10%, Radial; Dielectric Type Epcos
20C9889
Capacitor Polyester Film 0.47Uf 250V 10%, Radial; Dielectric Type Epcos 20C9889
CAPACITOR POLYESTER FILM 0.47UF 250V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF 250V 10%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32521C3474K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32521C3474K000
Capacitors - Film Capacitors B32521C3474K000
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site
Cap Film 0.47uF 250V PET 10% (13 X 6 X 12mm) Radial 10mm 125C Bulk - 258-B32521C3474K000 - Utmel Electronic Limited
Hong Kong, China
Cap Film 0.47uF 250V PET 10% (13 X 6 X 12mm) Radial 10mm 125C Bulk
258-B32521C3474K000
Cap Film 0.47uF 250V PET 10% (13 X 6 X 12mm) Radial 10mm 125C Bulk 258-B32521C3474K000
Cap Film 0.47uF 250V PET 10% (13 X 6 X 12mm) Radial 10mm 125C Bulk

Cap Film 0.47uF 250V PET 10% (13 X 6 X 12mm) Radial 10mm 125C Bulk

Supplier's Site
Film Capacitors - B32521C3474K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32521C3474K000
Film Capacitors B32521C3474K000
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32521C3474K000 495-2440-ND 62-B32521C3474K000 B32521C3474K000 20C9889 B32521C3474K000 258-B32521C3474K000 B32521C3474K000
Product Name Film Capacitors: Metallized Polyester (MKT) Film Capacitors Automotive 0.47uF 250V Capacitor Film Capacitors Capacitor Polyester Film 0.47Uf 250V 10%, Radial; Dielectric Type Epcos Capacitors - Film Capacitors Cap Film 0.47uF 250V PET 10% (13 X 6 X 12mm) Radial 10mm 125C Bulk Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Metallized PET Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details