Automotive, DC link / PFC, General purpose
Cap Film 0.047uF 250V PET 10%( 13 X 4 X 7mm) Radial Stacked 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32521C3473K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.047uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32521C3473K000 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.047UF 10% 250VDC RAD
Film Capacitor, B32521 Series, 0.047 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.047UF 10% 250VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32521C3473K000 | 62-B32521C3473K000 | 495-4170-ND | B32521C3473K000 | 96K7435 | B32521C3473K000 |
| Product Name | Film Capacitors: Metallized Polyester (MKT) | Automotive 0.047uF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32521 Series, 0.047 F, 10%, Pet (Polyester), 250 V Rohs Compliant Epcos | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |