25µF Film Capacitor 850V 2100V (2.1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 3X25UF 5% 2.1KVDC RAD
CAP FILM 3X25UF 5% 2.1KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77674-ND | B32377A8256J050 | B32377A8256J050 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |