EPCOS AG Film Capacitors B32362B4107J080

Description
100µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
100µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32362B4107J080-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32362B4107J080-ND
Film Capacitors 495-B32362B4107J080-ND
100µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

100µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B32362B4107J080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32362B4107J080
Capacitors - Film Capacitors B32362B4107J080
CAP FILM 100UF 5% 480VAC RADIAL

CAP FILM 100UF 5% 480VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-B32362B4107J080-ND B32362B4107J080
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers