EPCOS AG 300UF Capacitor B32362A3307J030

Description
CAP FILM 300UF 5% 330VAC RADIAL Product overview: B32362A3307J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32362A3307J030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 300UF 5% 330VAC RADIAL Product overview: B32362A3307J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32362A3307J030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300UF Capacitor
62-B32362A3307J030
300UF Capacitor 62-B32362A3307J030
CAP FILM 300UF 5% 330VAC RADIAL Product overview: B32362A3307J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32362A3307J030 can be used for catalog matching and distributor lookup.

CAP FILM 300UF 5% 330VAC RADIAL Product overview: B32362A3307J030 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 300UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32362A3307J030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32362A3307J030-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32362A3307J030-ND
Film Capacitors 495-B32362A3307J030-ND
300µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

300µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - B32362A3307J030 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32362A3307J030
Capacitors - Film Capacitors B32362A3307J030
CAP FILM 300UF 5% 330VAC RADIAL

CAP FILM 300UF 5% 330VAC RADIAL

Supplier's Site
Capacitor Polyester Film 300Uf 460V 5%, Screw; Dielectric Type Epcos - 29M0288 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 300Uf 460V 5%, Screw; Dielectric Type Epcos
29M0288
Capacitor Polyester Film 300Uf 460V 5%, Screw; Dielectric Type Epcos 29M0288
CAPACITOR POLYESTER FILM 300UF 460V 5%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:300µF; Capacitance Tolerance:± 5%; Voltage(AC):460V; Voltage(DC):-; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 300UF 460V 5%, SCREW; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:300µF; Capacitance Tolerance:± 5%; Voltage(AC):460V; Voltage(DC):-; Capacitor Mounting:Stud Mount - M12 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32362A3307J030 495-B32362A3307J030-ND B32362A3307J030 29M0288
Product Name 300UF Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 300Uf 460V 5%, Screw; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Capacitance Range 300 microF 300 microF 300 microF 300 microF
WVAC 900 to ? volts 330 volts 330 volts 460 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details