100µF Film Capacitor 330V Polypropylene (PP), Metallized Radial, Can
CAP FILM 100UF 5% 330VAC RADIAL
CAP FILM 100UF 5% 330VAC RADIAL
Film Capacitor, B32361 Series, 100 F, 5%, PP (Polypropylene), 330 VAC, Can RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-75674-ND | B32361B3107J030 | B32361B3107J030 | 55Y8460 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, B32361 Series, 100 F, 5%, Pp (Polypropylene), 330 Vac, Can Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |