EPCOS AG Film Capacitors B32361B2207J050

Description
200µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
200µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-75673-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75673-ND
Film Capacitors 495-75673-ND
200µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can

200µF Film Capacitor 250V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Cap, 200Uf, 250Vac, Film, Can; Dielectric Type Epcos - 47W3426 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 200Uf, 250Vac, Film, Can; Dielectric Type Epcos
47W3426
Cap, 200Uf, 250Vac, Film, Can; Dielectric Type Epcos 47W3426
CAP, 200UF, 250VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:200µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Stud Mount - M12; Humidity Rating:- RoHS Compliant: Yes

CAP, 200UF, 250VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:200µF; Capacitance Tolerance:± 5%; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Stud Mount - M12; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32361B2207J050 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32361B2207J050
Film Capacitors B32361B2207J050
CAP FILM 200UF 5% 250VAC RADIAL

CAP FILM 200UF 5% 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-75673-ND 47W3426 B32361B2207J050
Product Name Film Capacitors Cap, 200Uf, 250Vac, Film, Can; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - C11CF0R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details