EPCOS AG Film Capacitors B32361A4606J080

Description
60µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
60µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32361A4606J080-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32361A4606J080-ND
Film Capacitors 495-B32361A4606J080-ND
60µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

60µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitor, B32361 Series, 60 F, 5%, Pp (Polypropylene), 480 Vac, Can Rohs Compliant Epcos - 55Y8458 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32361 Series, 60 F, 5%, Pp (Polypropylene), 480 Vac, Can Rohs Compliant Epcos
55Y8458
Film Capacitor, B32361 Series, 60 F, 5%, Pp (Polypropylene), 480 Vac, Can Rohs Compliant Epcos 55Y8458
Film Capacitor, B32361 Series, 60 F, 5%, PP (Polypropylene), 480 VAC, Can RoHS Compliant: Yes

Film Capacitor, B32361 Series, 60 F, 5%, PP (Polypropylene), 480 VAC, Can RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 495-B32361A4606J080-ND 55Y8458
Product Name Film Capacitors Film Capacitor, B32361 Series, 60 F, 5%, Pp (Polypropylene), 480 Vac, Can Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers