EPCOS AG Film Capacitors B32361A4256J080

Description
25µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
25µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-B32361A4256J080-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32361A4256J080-ND
Film Capacitors 495-B32361A4256J080-ND
25µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

25µF Film Capacitor 480V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors B32361A4256J080
CAP FILM 25UF 5% 480VAC RADIAL

CAP FILM 25UF 5% 480VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 495-B32361A4256J080-ND B32361A4256J080
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104PPA850KD11 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers