3µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can
Motor Start Capacitors & Motor Run Capacitors 3uF 5% 400Vac 25x62 wire S3
CAP FILM 3UF 5% 400VAC RADIAL
CAP FILM 3UF 5% 400VAC RADIAL
CAP, 3µF, 400VAC, 5%, PP, CAN; Capacitance:3µF; Product Range:MotorCap B32355C Series; Voltage Rating:400VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:10V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-76063-ND | B32355C4305J015 | B32355C4305J015 | B32355C4305J015 | 33AC0462 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Motor Start Capacitors & Motor Run Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 3Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP | |
| Capacitance Range | 3 microF | 3 microF | 3 microF | 3 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |