EPCOS AG Motor Start, Motor Run Capacitors (AC) B32355C4255J019

Description
2.5µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
2.5µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-76062-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-76062-ND
Motor Start, Motor Run Capacitors (AC) 495-76062-ND
2.5µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can

2.5µF Film Capacitor 400V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - B32355C4255J019 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32355C4255J019
Film Capacitors B32355C4255J019
CAP FILM 2.5UF 5% 400VAC RADIAL

CAP FILM 2.5UF 5% 400VAC RADIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Motor Start Capacitors & Motor Run Capacitors
B32355C4255J019
Motor Start Capacitors & Motor Run Capacitors B32355C4255J019
Motor Start Capacitors & Motor Run Capacitors 2.5uF 5% 400Vac 25x51 wire S3

Motor Start Capacitors & Motor Run Capacitors 2.5uF 5% 400Vac 25x51 wire S3

Buy Now Datasheet
Cap, 2.5Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos - 33AC0461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.5Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos
33AC0461
Cap, 2.5Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos 33AC0461
CAP, 2.5µF, 400VAC, 5%, PP, CAN; Capacitance:2.5µF; Product Range:MotorCap B32355C Series; Voltage Rating:400VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:10V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

CAP, 2.5µF, 400VAC, 5%, PP, CAN; Capacitance:2.5µF; Product Range:MotorCap B32355C Series; Voltage Rating:400VAC; Capacitor Terminals:Wire Leaded; Capacitance Tolerance:± 5%; dv/dt Rating:10V/µs; Capacitor Dielectric Type:PP RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32355C4255J019
CAP FILM 2.5UF 5% 400VAC RADIAL

CAP FILM 2.5UF 5% 400VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 495-76062-ND B32355C4255J019 B32355C4255J019 33AC0461 B32355C4255J019
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Motor Start Capacitors & Motor Run Capacitors Cap, 2.5Μf, 400Vac, 5%, Pp, Can; Capacitance Epcos Capacitors - Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.5 microF 2.5 microF 2.5 microF 2.5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details