EPCOS AG Film Capacitors B32354S3156K010

Description
15µF Film Capacitor 350V 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
15µF Film Capacitor 350V 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77444-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77444-ND
Film Capacitors 495-77444-ND
15µF Film Capacitor 350V 500V Polypropylene (PP), Metallized Radial - 4 Leads

15µF Film Capacitor 350V 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - B32354S3156K010 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32354S3156K010
Film Capacitors B32354S3156K010
CAP FILM 15UF 10% 500VDC RADIAL

CAP FILM 15UF 10% 500VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32354S3156K010 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32354S3156K010
Capacitors - Film Capacitors B32354S3156K010
CAP FILM 15UF 10% 500VDC RADIAL

CAP FILM 15UF 10% 500VDC RADIAL

Supplier's Site
Cap, 15Uf, 350Vac, Film, Radial Box; Capacitance Epcos - 25AH7827 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 350Vac, Film, Radial Box; Capacitance Epcos
25AH7827
Cap, 15Uf, 350Vac, Film, Radial Box; Capacitance Epcos 25AH7827
CAP, 15UF, 350VAC, FILM, RADIAL BOX; Capacitance:15µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32354S Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 15UF, 350VAC, FILM, RADIAL BOX; Capacitance:15µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32354S Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77444-ND B32354S3156K010 B32354S3156K010 25AH7827
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 15Uf, 350Vac, Film, Radial Box; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details