EPCOS AG Motor Start, Motor Run Capacitors (AC) B32332I6755J080

Description
7.5µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
7.5µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-76541-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-76541-ND
Motor Start, Motor Run Capacitors (AC) 495-76541-ND
7.5µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

7.5µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - B32332I6755J080 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32332I6755J080
Film Capacitors B32332I6755J080
CAP FILM 7.5UF 5% 450VAC RADIAL

CAP FILM 7.5UF 5% 450VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32332I6755J080
CAP FILM 7.5UF 5% 450VAC RADIAL

CAP FILM 7.5UF 5% 450VAC RADIAL

Supplier's Site
Film Capacitor, Motor Run, B32332 Series, 7.5 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos - 47W3424 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Motor Run, B32332 Series, 7.5 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos
47W3424
Film Capacitor, Motor Run, B32332 Series, 7.5 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos 47W3424
Film Capacitor, Motor Run, B32332 Series, 7.5 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes

Film Capacitor, Motor Run, B32332 Series, 7.5 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76541-ND B32332I6755J080 B32332I6755J080 47W3424
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Capacitors - Film Capacitors Film Capacitor, Motor Run, B32332 Series, 7.5 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 7.5 microF 7.5 microF 7.5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details