EPCOS AG Motor Start, Motor Run Capacitors (AC) B32332I6206J081

Description
20µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
20µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - 495-76532-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
495-76532-ND
Motor Start, Motor Run Capacitors (AC) 495-76532-ND
20µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

20µF Film Capacitor 450V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - B32332I6206J081 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32332I6206J081
Film Capacitors B32332I6206J081
CAP FILM 20UF 5% 450VAC RADIAL

CAP FILM 20UF 5% 450VAC RADIAL

Supplier's Site Datasheet
Film Capacitor, Motor Run, B32332 Series, 20 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos - 47W3415 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Motor Run, B32332 Series, 20 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos
47W3415
Film Capacitor, Motor Run, B32332 Series, 20 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos 47W3415
Film Capacitor, Motor Run, B32332 Series, 20 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes

Film Capacitor, Motor Run, B32332 Series, 20 F, 5%, PP (Polypropylene), 450 VAC, Can RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32332I6206J081
CAP FILM 20UF 5% 450VAC RADIAL

CAP FILM 20UF 5% 450VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-76532-ND B32332I6206J081 47W3415 B32332I6206J081
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Film Capacitor, Motor Run, B32332 Series, 20 F, 5%, Pp (Polypropylene), 450 Vac, Can Rohs Compliant Epcos Capacitors - Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 20 microF 20 microF 20 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 103PSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details