EPCOS AG Film Capacitors B32232A6104K

Description
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Axial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-3538-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3538-ND
Film Capacitors 495-3538-ND
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Axial

0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Axial

Buy Now Datasheet
Capacitor Pen Film, 0.1Uf, 400V, 10%, Axial; Dielectric Type Epcos - 20C9398 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film, 0.1Uf, 400V, 10%, Axial; Dielectric Type Epcos
20C9398
Capacitor Pen Film, 0.1Uf, 400V, 10%, Axial; Dielectric Type Epcos 20C9398
CAPACITOR PEN FILM, 0.1UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PEN FILM, 0.1UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32232A6104K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32232A6104K
Capacitors - Film Capacitors B32232A6104K
CAP FILM 0.1UF 10% 400VDC AXIAL

CAP FILM 0.1UF 10% 400VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-3538-ND 20C9398 B32232A6104K
Product Name Film Capacitors Capacitor Pen Film, 0.1Uf, 400V, 10%, Axial; Dielectric Type Epcos Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Polyethylene Terephthalate (PET), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-BN-15X15X5-G-470-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitor - 105PHC400K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 1 microF
View Details
5 suppliers