EPCOS AG Capacitors - Film Capacitors B32036B4334K000

Description
Win Source Part Number: 1047714-B32036B4334K 000 Category: Capacitors>Film Capacitors Series: B3203* - Y2 Humidity/Auto-Grade Features: 85C/85% Humidity Termination: PC Pins Package: Bulk Voltage Rating - AC: 350V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.984" (25.00mm) Standard Package: 1,380 Capacitance: 0.33 µF Tolerance: ±10% Ratings: AEC-Q200, Y2 Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.654" L x 0.551" W (42.00mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: 495-B32036B4334K000
Request a Quote Datasheet
Description
Win Source Part Number: 1047714-B32036B4334K 000 Category: Capacitors>Film Capacitors Series: B3203* - Y2 Humidity/Auto-Grade Features: 85C/85% Humidity Termination: PC Pins Package: Bulk Voltage Rating - AC: 350V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.984" (25.00mm) Standard Package: 1,380 Capacitance: 0.33 µF Tolerance: ±10% Ratings: AEC-Q200, Y2 Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.654" L x 0.551" W (42.00mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: 495-B32036B4334K000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1047714-B32036B4334K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1047714-B32036B4334K000
Capacitors - Film Capacitors 1047714-B32036B4334K000
Win Source Part Number: 1047714-B32036B4334K 000 Category: Capacitors>Film Capacitors Series: B3203* - Y2 Humidity/Auto-Grade Features: 85C/85% Humidity Termination: PC Pins Package: Bulk Voltage Rating - AC: 350V Voltage Rating - DC: 1000V (1kV) Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.984" (25.00mm) Standard Package: 1,380 Capacitance: 0.33 µF Tolerance: ±10% Ratings: AEC-Q200, Y2 Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 110°C Dimension: 1.654" L x 0.551" W (42.00mm x 14.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: EPCOS - TDK Electronics Other Names: 495-B32036B4334K000

Win Source Part Number: 1047714-B32036B4334K000
Category: Capacitors>Film Capacitors
Series: B3203* - Y2 Humidity/Auto-Grade
Features: 85C/85% Humidity
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 350V
Voltage Rating - DC: 1000V (1kV)
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 1,380
Capacitance: 0.33 µF
Tolerance: ±10%
Ratings: AEC-Q200, Y2
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 110°C
Dimension: 1.654" L x 0.551" W (42.00mm x 14.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: EPCOS - TDK Electronics
Other Names: 495-B32036B4334K000

Buy Now Datasheet
Singapore, Singapore
0.33UF Capacitor
62-B32036B4334K000
0.33UF Capacitor 62-B32036B4334K000
CAP FILM 0.33UF 10% 1KVDC RADIAL Product overview: B32036B4334K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32036B4334K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.33UF 10% 1KVDC RADIAL Product overview: B32036B4334K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32036B4334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32036B4334K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32036B4334K000
Capacitors - Film Capacitors B32036B4334K000
CAP FILM 0.33UF 10% 1KVDC RADIAL

CAP FILM 0.33UF 10% 1KVDC RADIAL

Supplier's Site
Suppression Cap, 0.33Uf, Class Y2, Rad; Capacitance Epcos - 78AC4319 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.33Uf, Class Y2, Rad; Capacitance Epcos
78AC4319
Suppression Cap, 0.33Uf, Class Y2, Rad; Capacitance Epcos 78AC4319
SUPPRESSION CAP, 0.33UF, CLASS Y2, RAD; Capacitance:0.33µF; Suppression Class:Y2; Product Range:B32036 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.33UF, CLASS Y2, RAD; Capacitance:0.33µF; Suppression Class:Y2; Product Range:B32036 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1047714-B32036B4334K000 62-B32036B4334K000 B32036B4334K000 78AC4319
Product Name Capacitors - Film Capacitors 0.33UF Capacitor Capacitors - Film Capacitors Suppression Cap, 0.33Uf, Class Y2, Rad; Capacitance Epcos
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1260-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers