CAP FILM 0.82UF 20% 1KVDC RADIAL Product overview: B32036A4824M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.82UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32036A4824M000 can be used for catalog matching and distributor lookup.
0.82µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Manufacturer: AMIS
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.413" (10.50mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
CAP FILM 0.82UF 20% 1KVDC RADIAL
SUPPRESSION CAP, 0.82UF, CLASS Y2, RAD; Capacitance:0.82µF; Suppression Class:Y2; Product Range:B32036 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32036A4824M000 | 495-B32036A4824M000-ND | B32036A4824M000 | 78AC4318 | |
| Product Name | 0.82UF Capacitor | Film Capacitors | Connectors,Interconnects | Capacitors - Film Capacitors | Suppression Cap, 0.82Uf, Class Y2, Rad; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF | |
| WVAC | 1000 to ? volts | 350 volts | 42 volts | 350 volts | 350 volts |