EPCOS AG 0.56UF Capacitor B32036A4564M000

Description
CAP FILM 0.56UF 20% 1KVDC RADIAL Product overview: B32036A4564M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32036A4564M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.56UF 20% 1KVDC RADIAL Product overview: B32036A4564M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32036A4564M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.56UF Capacitor
62-B32036A4564M000
0.56UF Capacitor 62-B32036A4564M000
CAP FILM 0.56UF 20% 1KVDC RADIAL Product overview: B32036A4564M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32036A4564M000 can be used for catalog matching and distributor lookup.

CAP FILM 0.56UF 20% 1KVDC RADIAL Product overview: B32036A4564M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.56UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32036A4564M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 0.56Uf, Class Y2, Rad; Capacitance Epcos - 78AC4316 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.56Uf, Class Y2, Rad; Capacitance Epcos
78AC4316
Suppression Cap, 0.56Uf, Class Y2, Rad; Capacitance Epcos 78AC4316
SUPPRESSION CAP, 0.56UF, CLASS Y2, RAD; Capacitance:0.56µF; Suppression Class:Y2; Product Range:B32036 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.56UF, CLASS Y2, RAD; Capacitance:0.56µF; Suppression Class:Y2; Product Range:B32036 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32036A4564M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32036A4564M000
Capacitors - Film Capacitors B32036A4564M000
CAP FILM 0.56UF 20% 1KVDC RADIAL

CAP FILM 0.56UF 20% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32036A4564M000 78AC4316 B32036A4564M000
Product Name 0.56UF Capacitor Suppression Cap, 0.56Uf, Class Y2, Rad; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
WVAC 1000 to ? volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers