EPCOS AG 0.47UF Capacitor B32034C4474K000

Description
CAP FILM 0.47UF 10% 1KVDC RADIAL Product overview: B32034C4474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32034C4474K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.47UF 10% 1KVDC RADIAL Product overview: B32034C4474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32034C4474K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF Capacitor
62-B32034C4474K000
0.47UF Capacitor 62-B32034C4474K000
CAP FILM 0.47UF 10% 1KVDC RADIAL Product overview: B32034C4474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32034C4474K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 1KVDC RADIAL Product overview: B32034C4474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32034C4474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-77278-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77278-ND
Film Capacitors 495-77278-ND
0.47µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32034C4474K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32034C4474K000
Capacitors - Film Capacitors B32034C4474K000
CAP FILM 0.47UF 10% 1KVDC RADIAL

CAP FILM 0.47UF 10% 1KVDC RADIAL

Supplier's Site
Suppression Cap, 0.47Uf, Class Y2, Rad; Capacitance Epcos - 78AC4313 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.47Uf, Class Y2, Rad; Capacitance Epcos
78AC4313
Suppression Cap, 0.47Uf, Class Y2, Rad; Capacitance Epcos 78AC4313
SUPPRESSION CAP, 0.47UF, CLASS Y2, RAD; Capacitance:0.47µF; Suppression Class:Y2; Product Range:B32034 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.47UF, CLASS Y2, RAD; Capacitance:0.47µF; Suppression Class:Y2; Product Range:B32034 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32034C4474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32034C4474K000
Film Capacitors B32034C4474K000
CAP FILM 0.47UF 10% 1KVDC RADIAL

CAP FILM 0.47UF 10% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32034C4474K000 495-77278-ND B32034C4474K000 78AC4313 B32034C4474K000
Product Name 0.47UF Capacitor Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.47Uf, Class Y2, Rad; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers