EPCOS AG 0.082UF Capacitor B32033A4823M000

Description
CAP FILM 0.082UF 20% 1KVDC RAD Product overview: B32033A4823M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32033A4823M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.082UF 20% 1KVDC RAD Product overview: B32033A4823M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32033A4823M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.082UF Capacitor
62-B32033A4823M000
0.082UF Capacitor 62-B32033A4823M000
CAP FILM 0.082UF 20% 1KVDC RAD Product overview: B32033A4823M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32033A4823M000 can be used for catalog matching and distributor lookup.

CAP FILM 0.082UF 20% 1KVDC RAD Product overview: B32033A4823M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.082UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.082UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32033A4823M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-77272-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77272-ND
Film Capacitors 495-77272-ND
0.082µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.082µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32033A4823M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32033A4823M000
Film Capacitors B32033A4823M000
CAP FILM 0.082UF 20% 1KVDC RAD

CAP FILM 0.082UF 20% 1KVDC RAD

Supplier's Site Datasheet
Suppression Cap, 0.082Uf, Class Y2, Rad; Capacitance Epcos - 78AC4307 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.082Uf, Class Y2, Rad; Capacitance Epcos
78AC4307
Suppression Cap, 0.082Uf, Class Y2, Rad; Capacitance Epcos 78AC4307
SUPPRESSION CAP, 0.082UF, CLASS Y2, RAD; Capacitance:0.082µF; Suppression Class:Y2; Product Range:B32033 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.082UF, CLASS Y2, RAD; Capacitance:0.082µF; Suppression Class:Y2; Product Range:B32033 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32033A4823M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32033A4823M000
Capacitors - Film Capacitors B32033A4823M000
CAP FILM 0.082UF 20% 1KVDC RAD

CAP FILM 0.082UF 20% 1KVDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32033A4823M000 495-77272-ND B32033A4823M000 78AC4307 B32033A4823M000
Product Name 0.082UF Capacitor Film Capacitors Film Capacitors Suppression Cap, 0.082Uf, Class Y2, Rad; Capacitance Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
WVAC 1000 to ? volts 350 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers