EPCOS AG Film Capacitors B32033A4473M000

Description
0.047µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77271-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77271-ND
Film Capacitors 495-77271-ND
0.047µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Suppression Cap, 0.047Uf, Class Y2, Rad; Capacitance Epcos - 78AC4306 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.047Uf, Class Y2, Rad; Capacitance Epcos
78AC4306
Suppression Cap, 0.047Uf, Class Y2, Rad; Capacitance Epcos 78AC4306
SUPPRESSION CAP, 0.047UF, CLASS Y2, RAD; Capacitance:0.047µF; Suppression Class:Y2; Product Range:B32033 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.047UF, CLASS Y2, RAD; Capacitance:0.047µF; Suppression Class:Y2; Product Range:B32033 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32033A4473M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32033A4473M000
Film Capacitors B32033A4473M000
CAP FILM 0.047UF 20% 1KVDC RAD

CAP FILM 0.047UF 20% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-77271-ND 78AC4306 B32033A4473M000
Product Name Film Capacitors Suppression Cap, 0.047Uf, Class Y2, Rad; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details