0.22µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial
CAP FILM 0.22UF 20% 1KV RADIAL Product overview: B32033A4224M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 1KV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32033A4224M000 can be used for catalog matching and distributor lookup.
SUPPRESSION CAP, 0.22UF, CLASS Y2, RAD; Capacitance:0.22µF; Suppression Class:Y2; Product Range:B32033 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes
CAP FILM 0.22UF 20% 1KV RADIAL
CAP FILM 0.22UF 20% 1KV RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B32033A4224M000-ND | 62-B32033A4224M000 | 78AC4303 | B32033A4224M000 | B32033A4224M000 |
| Product Name | Film Capacitors | 0.22UF 1KV Capacitor | Suppression Cap, 0.22Uf, Class Y2, Rad; Capacitance Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP) | Polypropylene; Polypropylene (PP) |