0.056µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
SUPPRESSION CAP, 0.056UF, CLASS Y2, RAD; Capacitance:0.056µF;
CAP FILM 0.056UF 10% 1KVDC RAD
CAP FILM 0.056UF 10% 1KVDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-77267-ND | 78AC4299 | B32032B4563K000 | B32032B4563K000 |
| Product Name | Film Capacitors | Suppression Cap, 0.056Uf, Class Y2, Rad; Capacitance Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |