EPCOS AG Film Capacitors B32032A4472M000

Description
4700pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77266-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77266-ND
Film Capacitors 495-77266-ND
4700pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32032A4472M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32032A4472M000
Film Capacitors B32032A4472M000
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Suppression Cap, 4700Pf, Class Y2, Rad; Capacitance Epcos - 78AC4297 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class Y2, Rad; Capacitance Epcos
78AC4297
Suppression Cap, 4700Pf, Class Y2, Rad; Capacitance Epcos 78AC4297
SUPPRESSION CAP, 4700PF, CLASS Y2, RAD; Capacitance:4700pF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 4700PF, CLASS Y2, RAD; Capacitance:4700pF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-77266-ND B32032A4472M000 78AC4297
Product Name Film Capacitors Film Capacitors Suppression Cap, 4700Pf, Class Y2, Rad; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details