EPCOS AG 0.022UF 1KV Capacitor B32032A4223K000

Description
CAP FILM 0.022UF 10% 1KV RADIAL Product overview: B32032A4223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 1KV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4223K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.022UF 10% 1KV RADIAL Product overview: B32032A4223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 1KV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4223K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 1KV Capacitor
62-B32032A4223K000
0.022UF 1KV Capacitor 62-B32032A4223K000
CAP FILM 0.022UF 10% 1KV RADIAL Product overview: B32032A4223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 1KV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4223K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.022UF 10% 1KV RADIAL Product overview: B32032A4223K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 1KV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32032A4223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32032A4223K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32032A4223K000-ND
Film Capacitors 495-B32032A4223K000-ND
0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial

0.022µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP) Radial

Buy Now Datasheet
Suppression Cap, 0.022Uf, Class Y2, Rad; Capacitance Epcos - 78AC4295 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.022Uf, Class Y2, Rad; Capacitance Epcos
78AC4295
Suppression Cap, 0.022Uf, Class Y2, Rad; Capacitance Epcos 78AC4295
SUPPRESSION CAP, 0.022UF, CLASS Y2, RAD; Capacitance:0.022µF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.022UF, CLASS Y2, RAD; Capacitance:0.022µF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32032A4223K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32032A4223K000
Capacitors - Film Capacitors B32032A4223K000
CAP FILM 0.022UF 10% 1KV RADIAL

CAP FILM 0.022UF 10% 1KV RADIAL

Supplier's Site
Film Capacitors - B32032A4223K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32032A4223K000
Film Capacitors B32032A4223K000
CAP FILM 0.022UF 10% 1KV RADIAL

CAP FILM 0.022UF 10% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32032A4223K000 495-B32032A4223K000-ND 78AC4295 B32032A4223K000 B32032A4223K000
Product Name 0.022UF 1KV Capacitor Film Capacitors Suppression Cap, 0.022Uf, Class Y2, Rad; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Lead Style Axial; Straight Radial
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details