EPCOS AG Film Capacitors B32032A4103M000

Description
10000pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 495-77264-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-77264-ND
Film Capacitors 495-77264-ND
10000pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32032A4103M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32032A4103M000
Film Capacitors B32032A4103M000
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site Datasheet
Suppression Cap, 0.01Uf, Class Y2, Rad; Capacitance Epcos - 78AC4294 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.01Uf, Class Y2, Rad; Capacitance Epcos
78AC4294
Suppression Cap, 0.01Uf, Class Y2, Rad; Capacitance Epcos 78AC4294
SUPPRESSION CAP, 0.01UF, CLASS Y2, RAD; Capacitance:0.01µF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

SUPPRESSION CAP, 0.01UF, CLASS Y2, RAD; Capacitance:0.01µF; Suppression Class:Y2; Product Range:B32032 Series; Voltage Rating X:-; Voltage Rating Y:350V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 495-77264-ND B32032A4103M000 78AC4294
Product Name Film Capacitors Film Capacitors Suppression Cap, 0.01Uf, Class Y2, Rad; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Capacitors - 1726001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details