EPCOS AG 0.47UF Capacitor B32024B3474K000

Description
CAP FILM 0.47UF 10% 1.5KVDC RAD Product overview: B32024B3474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024B3474K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.47UF 10% 1.5KVDC RAD Product overview: B32024B3474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024B3474K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF Capacitor
62-B32024B3474K000
0.47UF Capacitor 62-B32024B3474K000
CAP FILM 0.47UF 10% 1.5KVDC RAD Product overview: B32024B3474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024B3474K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 1.5KVDC RAD Product overview: B32024B3474K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024B3474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-7398-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-7398-ND
Film Capacitors 495-7398-ND
0.47µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32024B3474K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32024B3474K000
Film Capacitors B32024B3474K000
CAP FILM 0.47UF 10% 1.5KVDC RAD

CAP FILM 0.47UF 10% 1.5KVDC RAD

Supplier's Site Datasheet
Film Capacitors - B32024B3474K000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32024B3474K000
Film Capacitors B32024B3474K000
CAP FILM 0.47UF 10% 1.5KVDC RAD

CAP FILM 0.47UF 10% 1.5KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32024B3474K000
CAP FILM 0.47UF 10% 1.5KVDC RAD

CAP FILM 0.47UF 10% 1.5KVDC RAD

Supplier's Site
Cap, 0.47Uf, Class Y2, 300V, Rad Rohs Compliant Epcos - 82AH6664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, Class Y2, 300V, Rad Rohs Compliant Epcos
82AH6664
Cap, 0.47Uf, Class Y2, 300V, Rad Rohs Compliant Epcos 82AH6664
CAP, 0.47UF, CLASS Y2, 300V, RAD ROHS COMPLIANT: YES

CAP, 0.47UF, CLASS Y2, 300V, RAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32024B3474K000 495-7398-ND B32024B3474K000 B32024B3474K000 B32024B3474K000 82AH6664
Product Name 0.47UF Capacitor Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.47Uf, Class Y2, 300V, Rad Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
WVAC 1500 to ? volts 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details