EPCOS AG 0.68uF Capacitor B32024A3684M000

Description
Cap Film Suppression Y2 0.68uF 1500VDC/300VAC PP 20% (31.5 X 19 X 30mm) Radial 27.5mm 110°C Bulk Product overview: B32024A3684M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024A3684M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film Suppression Y2 0.68uF 1500VDC/300VAC PP 20% (31.5 X 19 X 30mm) Radial 27.5mm 110°C Bulk Product overview: B32024A3684M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024A3684M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68uF Capacitor
62-B32024A3684M000
0.68uF Capacitor 62-B32024A3684M000
Cap Film Suppression Y2 0.68uF 1500VDC/300VAC PP 20% (31.5 X 19 X 30mm) Radial 27.5mm 110°C Bulk Product overview: B32024A3684M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024A3684M000 can be used for catalog matching and distributor lookup.

Cap Film Suppression Y2 0.68uF 1500VDC/300VAC PP 20% (31.5 X 19 X 30mm) Radial 27.5mm 110°C Bulk Product overview: B32024A3684M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32024A3684M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3811-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3811-ND
Film Capacitors 495-3811-ND
0.68µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32024A3684M000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32024A3684M000
Film Capacitors B32024A3684M000
CAP FILM 0.68UF 20% 1.5KVDC RAD

CAP FILM 0.68UF 20% 1.5KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.68Uf 300Vac 20%, Radial; Dielectric Type Epcos - 07P6618 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.68Uf 300Vac 20%, Radial; Dielectric Type Epcos
07P6618
Capacitor Polypropylene Pp Film 0.68Uf 300Vac 20%, Radial; Dielectric Type Epcos 07P6618
CAPACITOR POLYPROPYLENE PP FILM 0.68UF 300VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.68UF 300VAC 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Voltage Rating X:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-B32024A3684M000 495-3811-ND B32024A3684M000 07P6618
Product Name 0.68uF Capacitor Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.68Uf 300Vac 20%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Bulk Bulk
Technology Film Capacitors Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers